Texas Instruments TPS7350 Single Output LDO, 500mA, Fixed(5.0V), Integrated SVS, Low Quiescent Current TPS7350QPE4

Description
Single Output LDO, 500mA, Fixed(5.0V), Integrated SVS, Low Quiescent Current 8-PDIP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(5.0V), Integrated SVS, Low Quiescent Current 8-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7350 Single Output LDO, 500mA, Fixed(5.0V), Integrated SVS, Low Quiescent Current - TPS7350QPE4 - Texas Instruments
Dallas, TX, United States
TPS7350 Single Output LDO, 500mA, Fixed(5.0V), Integrated SVS, Low Quiescent Current
TPS7350QPE4
TPS7350 Single Output LDO, 500mA, Fixed(5.0V), Integrated SVS, Low Quiescent Current TPS7350QPE4
Single Output LDO, 500mA, Fixed(5.0V), Integrated SVS, Low Quiescent Current 8-PDIP -40 to 125

Single Output LDO, 500mA, Fixed(5.0V), Integrated SVS, Low Quiescent Current 8-PDIP -40 to 125

Buy Now Datasheet
Singapore, Singapore
5V 500mA LDO Voltage Regulator IC
699-TPS7350QPE4
5V 500mA LDO Voltage Regulator IC 699-TPS7350QPE4
5V 500mA LDO Linear Voltage Regulator, 2% Accuracy, 146mV Dropout Product overview: TPS7350QPE4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7350QPE4 can be used for catalog matching and distributor lookup.

5V 500mA LDO Linear Voltage Regulator, 2% Accuracy, 146mV Dropout Product overview: TPS7350QPE4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7350QPE4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS7350QPE4 - 055865-TPS7350QPE4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7350QPE4
055865-TPS7350QPE4
PMIC - PMIC - Voltage Regulators - Linear - TPS7350QPE4 055865-TPS7350QPE4
Manufacturer: Texas Instruments Win Source Part Number: 055865-TPS7350QPE4 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.146V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-PDIP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.23V @ 500mA Operating Supply Current: 65μA PSRR: 53dB to 51dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055865-TPS7350QPE4
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.146V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.23V @ 500mA
Operating Supply Current: 65μA
PSRR: 53dB to 51dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7350QPE4 699-TPS7350QPE4 055865-TPS7350QPE4
Product Name TPS7350 Single Output LDO, 500mA, Fixed(5.0V), Integrated SVS, Low Quiescent Current 5V 500mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS7350QPE4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; PDIP,SOIC,TSSOP Other; P DIP; Other; 8-PDIP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset
Output Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25170DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ2012SN-D107TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24072TRGTT - 864489-BQ24072TRGTT - Win Source Electronics
Specs
Package Type Other; 16-VQFN (3x3)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Battery Chargers - BQ24125RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details