Texas Instruments Standard Linear and Logic Ldo, 2.7/6.5V, 0.5A, 1.25-6V, 6Son; Output Type Texas Instruments TPS73501DRVT

Description
LDO, 2.7/6.5V, 0.5A, 1.25-6V, 6SON; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:6V; Output Current:500mA; RoHS Compliant: Yes
Description
LDO, 2.7/6.5V, 0.5A, 1.25-6V, 6SON; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:6V; Output Current:500mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 2.7/6.5V, 0.5A, 1.25-6V, 6Son; Output Type Texas Instruments - 29AH8224 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 2.7/6.5V, 0.5A, 1.25-6V, 6Son; Output Type Texas Instruments
29AH8224
Ldo, 2.7/6.5V, 0.5A, 1.25-6V, 6Son; Output Type Texas Instruments 29AH8224
LDO, 2.7/6.5V, 0.5A, 1.25-6V, 6SON; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:6V; Output Current:500mA; RoHS Compliant: Yes

LDO, 2.7/6.5V, 0.5A, 1.25-6V, 6SON; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:6V; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8224
Product Name Ldo, 2.7/6.5V, 0.5A, 1.25-6V, 6Son; Output Type Texas Instruments
Input Voltage 2.7 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details