LDO, ADJ, 500MA, 8SON; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:6V; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6117 |
| Product Name | Ldo, Adj, 500Ma, 8Son; Output Type Texas Instruments |
| Input Voltage | 2.7 to 6.5 volts |