Single Output LDO, 250mA, Fixed (1.8V), Low Quiescent Current, Low Noise, High PSRR 8-SON -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS73418DRBT |
| Product Name | TPS73418 Single Output LDO, 250mA, Fixed (1.8V), Low Quiescent Current, Low Noise, High PSRR |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SON |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 1.8 volts |