Texas Instruments 1V 250MA SOT23 Voltage Regulator IC TPS73410DDCR

Description
IC REG LINEAR 1V 250MA SOT23-5 Product overview: TPS73410DDCR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73410DDCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1V 250MA SOT23-5 Product overview: TPS73410DDCR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73410DDCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1V 250MA SOT23 Voltage Regulator IC
776-TPS73410DDCR
1V 250MA SOT23 Voltage Regulator IC 776-TPS73410DDCR
IC REG LINEAR 1V 250MA SOT23-5 Product overview: TPS73410DDCR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73410DDCR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1V 250MA SOT23-5 Product overview: TPS73410DDCR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73410DDCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1101070-TPS73410DDCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1101070-TPS73410DDCR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1101070-TPS73410DDCR
Win Source Part Number: 1101070-TPS73410DDCR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 1V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: SOT-23-THIN Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB ~ 28dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): MIC5232-1.2YD5-TR; MIC5232-2.8YD5-TR; TLV73333PDBVR; TPS73433DDCR; TPS73433TDDCRQ1; MIC5504-3.3YM5-TR; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 65 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS73410DDCRCT,2 156-TPS73410DDCR,TPS 73410DDCR-ND,TPS7341 0DDCRG4-ND,296-TPS73 410DDCRTR,TPS73410DD CRG4,296-TPS73410DDC RDKR,TEXTISTPS73410D DCR Base Product Number: TPS73410 Voltage Dropout (Max): 0.22V @ 250mA

Win Source Part Number: 1101070-TPS73410DDCR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 1V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB ~ 28dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): MIC5232-1.2YD5-TR; MIC5232-2.8YD5-TR; TLV73333PDBVR; TPS73433DDCR; TPS73433TDDCRQ1; MIC5504-3.3YM5-TR;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 65 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS73410DDCRCT,2156-TPS73410DDCR,TPS73410DDCR-ND,TPS73410DDCRG4-ND,296-TPS73410DDCRTR,TPS73410DDCRG4,296-TPS73410DDCRDKR,TEXTISTPS73410DDCR
Base Product Number: TPS73410
Voltage Dropout (Max): 0.22V @ 250mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73410DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73410DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73410DDCR
IC REG LINEAR 1V 250MA SOT23-5

IC REG LINEAR 1V 250MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73410DDCR
LDO Voltage Regulators TPS73410DDCR
LDO Voltage Regulators Vltg REGULATOR

LDO Voltage Regulators Vltg REGULATOR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TPS73410DDCR 1101070-TPS73410DDCR TPS73410DDCR TPS73410DDCR
Product Name 1V 250MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Package Type Other; SOT-23-5 SOT23; Other; Bulk SOT23
Output Voltage 1 volts 1 volts
IOUT 0.2500 amps 0.2500 amps
VIN 7 volts
Dropout Voltage 0.1250 volts 0.2200 volts
Unlock Full Specs
to access all available technical data