Texas Instruments Standard Linear and Logic Regulator, Ldo, Adj, 250Ma, Tsot-23-5; Output Type Texas Instruments TPS73401DDCT

Description
REGULATOR, LDO, ADJ, 250MA, TSOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:6.2V; Output RoHS Compliant: Yes
Description
REGULATOR, LDO, ADJ, 250MA, TSOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:6.2V; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Regulator, Ldo, Adj, 250Ma, Tsot-23-5; Output Type Texas Instruments - 28AH6116 - Newark, An Avnet Company
Chicago, IL, United States
Regulator, Ldo, Adj, 250Ma, Tsot-23-5; Output Type Texas Instruments
28AH6116
Regulator, Ldo, Adj, 250Ma, Tsot-23-5; Output Type Texas Instruments 28AH6116
REGULATOR, LDO, ADJ, 250MA, TSOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:6.2V; Output RoHS Compliant: Yes

REGULATOR, LDO, ADJ, 250MA, TSOT-23-5; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:6.2V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6116
Product Name Regulator, Ldo, Adj, 250Ma, Tsot-23-5; Output Type Texas Instruments
Input Voltage 2.7 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
32-Step Single-phase Voltage Regulator -  - Eaton Cooper Power Systems
Specs
Frequency 50Hz; 60Hz
Configuration Floor
Input Voltage 2400 to 34500 volts
View Details