Texas Instruments Standard Linear and Logic Ic, Voltage Regulator; Output Type Texas Instruments TPS7333QDR

Description
IC, VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:3.77V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Description
IC, VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:3.77V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Voltage Regulator; Output Type Texas Instruments - 27AJ0745 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Voltage Regulator; Output Type Texas Instruments
27AJ0745
Ic, Voltage Regulator; Output Type Texas Instruments 27AJ0745
IC, VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:3.77V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

IC, VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:3.77V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0745
Product Name Ic, Voltage Regulator; Output Type Texas Instruments
Input Voltage 3.77 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details