IC, VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:3.77V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0744 |
| Product Name | Ic, Voltage Regulator; Output Type Texas Instruments |
| Input Voltage | 3.77 to 10 volts |