3V LDO Regulator, 500mA, 2% Acc, 267mV Dropout, TSSOP Product overview: TPS7330QPWRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 500mA, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500mA, TSSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7330QPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273263-TPS7330QPWRG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC REG LDO 3V 0.5A 20TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 699-TPS7330QPWRG4 | 1273263-TPS7330QPWRG4 | 815-TPS7330QPWRG4 |
| Product Name | 3V 500mA TSSOP LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7330QPWRG4 | IC REG LDO 3V 0.5A 20TSSOP |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; TSSOP | SSOP; Other; TSSOP | |
| Output Voltage | 3 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps |