Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS73250DBVTG4 |
| Product Name | TPS73250 Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, Reverse Current Protection |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-223,SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown |
| Output Voltage | 5 volts |