Texas Instruments 3V 250mA 5.5V SOT-23 LDO Voltage Regulator IC TPS73230DBVRG4

Description
3V 250mA LDO, SOT-23-5, 1.7-5.5V In, 40mV Dropout Product overview: TPS73230DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73230DBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V 250mA LDO, SOT-23-5, 1.7-5.5V In, 40mV Dropout Product overview: TPS73230DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73230DBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 250mA 5.5V SOT-23 LDO Voltage Regulator IC
699-TPS73230DBVRG4
3V 250mA 5.5V SOT-23 LDO Voltage Regulator IC 699-TPS73230DBVRG4
3V 250mA LDO, SOT-23-5, 1.7-5.5V In, 40mV Dropout Product overview: TPS73230DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73230DBVRG4 can be used for catalog matching and distributor lookup.

3V 250mA LDO, SOT-23-5, 1.7-5.5V In, 40mV Dropout Product overview: TPS73230DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73230DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73230DBVRG4 - 1101069-TPS73230DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73230DBVRG4
1101069-TPS73230DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS73230DBVRG4 1101069-TPS73230DBVRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101069-TPS73230DBVR G4 Packaging: Tape and Reel Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Fixed Power Dissipation: 560 mW Number of Pins: 5 Number of Outputs: 1 Quiescent Current: 400 µA Output Current: 250 mA Accuracy: 1 % Input Bias Current: 400 µA Output Voltage: 3 V Output Voltage Accuracy: 0.5 % Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-23-5 Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 560 mW Max Output Current: 250 mA Min Input Voltage: 1.7 V Max Output Voltage: 3 V Dropout Voltage: 40 mV Min Output Voltage: 3 V Min Current Limit: 250 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101069-TPS73230DBVRG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Power Dissipation: 560 mW
Number of Pins: 5
Number of Outputs: 1
Quiescent Current: 400 µA
Output Current: 250 mA
Accuracy: 1 %
Input Bias Current: 400 µA
Output Voltage: 3 V
Output Voltage Accuracy: 0.5 %
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-23-5
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 560 mW
Max Output Current: 250 mA
Min Input Voltage: 1.7 V
Max Output Voltage: 3 V
Dropout Voltage: 40 mV
Min Output Voltage: 3 V
Min Current Limit: 250 mA

Buy Now
IC REG LDO 3V 0.25A SOT23-5 - 815-TPS73230DBVRG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LDO 3V 0.25A SOT23-5
815-TPS73230DBVRG4
IC REG LDO 3V 0.25A SOT23-5 815-TPS73230DBVRG4
IC REG LDO 3V 0.25A SOT23-5

IC REG LDO 3V 0.25A SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-TPS73230DBVRG4 1101069-TPS73230DBVRG4 815-TPS73230DBVRG4
Product Name 3V 250mA 5.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73230DBVRG4 IC REG LDO 3V 0.25A SOT23-5
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5
Output Voltage 3 volts 3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps
Dropout Voltage 0.0400 volts 0.0400 volts 0.0400 volts
Unlock Full Specs
to access all available technical data