Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection 6-SOT-223 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS73225DCQG4 |
| Product Name | TPS73225 Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-223,SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown |
| Output Voltage | 2.5 volts |