Texas Instruments Standard Linear and Logic V Reg Ldo 0.25A +2.5V, Smd, 73225; Output Type Texas Instruments TPS73225DBVT

Description
V REG LDO 0.25A +2.5V, SMD, 73225; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Description
V REG LDO 0.25A +2.5V, SMD, 73225; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg Ldo 0.25A +2.5V, Smd, 73225; Output Type Texas Instruments - 27AJ0742 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo 0.25A +2.5V, Smd, 73225; Output Type Texas Instruments
27AJ0742
V Reg Ldo 0.25A +2.5V, Smd, 73225; Output Type Texas Instruments 27AJ0742
V REG LDO 0.25A +2.5V, SMD, 73225; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

V REG LDO 0.25A +2.5V, SMD, 73225; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0742
Product Name V Reg Ldo 0.25A +2.5V, Smd, 73225; Output Type Texas Instruments
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
32-Step Single-phase Voltage Regulator -  - Eaton Cooper Power Systems
Specs
Frequency 50Hz; 60Hz
Configuration Floor
Input Voltage 2400 to 34500 volts
View Details