Texas Instruments TPS73225 Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection TPS73225DBVRG4

Description
Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73225 Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection - TPS73225DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS73225 Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection
TPS73225DBVRG4
TPS73225 Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection TPS73225DBVRG4
Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85

Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.5V 250mA 5.5V SOT-23 LDO Voltage Regulator IC
699-TPS73225DBVRG4
2.5V 250mA 5.5V SOT-23 LDO Voltage Regulator IC 699-TPS73225DBVRG4
2.5V LDO Regulator, 250mA, 1.7-5.5V In, SOT-23-5 Product overview: TPS73225DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73225DBVRG4 can be used for catalog matching and distributor lookup.

2.5V LDO Regulator, 250mA, 1.7-5.5V In, SOT-23-5 Product overview: TPS73225DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73225DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS73225DBVRG4 - 1112927-TPS73225DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73225DBVRG4
1112927-TPS73225DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS73225DBVRG4 1112927-TPS73225DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1112927-TPS73225DBVR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.15V @ 250mA Operating Supply Current: 550μA to 950μA PSRR: 58dB to 37dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112927-TPS73225DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.15V @ 250mA
Operating Supply Current: 550μA to 950μA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73225DBVRG4 699-TPS73225DBVRG4 1112927-TPS73225DBVRG4
Product Name TPS73225 Single Output LDO, 250mA, Fixed(2.5V), Fast Transient Response, Reverse Current Protection 2.5V 250mA 5.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73225DBVRG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223,SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24133RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2000SN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Management IC - 713-BQ27510DRZT-G3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
IOUT 0.0160 amps
View Details
2 suppliers
Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details