Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection 6-SOT-223 -40 to 85
IC REG LIN 1.8V 250MA SOT223-6
| Texas Instruments | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73218DCQG4 | TPS73218DCQG4 |
| Product Name | TPS73218 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |
| Output Voltage Type | Fixed | |
| Package Type | Other; SOT-223,SOT-23 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Enable |
| Output Voltage | 1.8 volts |