Texas Instruments TPS73218 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection TPS73218DBVTG4

Description
Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73218 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection - TPS73218DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS73218 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection
TPS73218DBVTG4
TPS73218 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection TPS73218DBVTG4
Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85

Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.8V 250mA 5.5V SOT-23 LDO Voltage Regulator IC
699-TPS73218DBVTG4
1.8V 250mA 5.5V SOT-23 LDO Voltage Regulator IC 699-TPS73218DBVTG4
1.8V 250mA LDO, 5.5V In, SOT-23-5 Product overview: TPS73218DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73218DBVTG4 can be used for catalog matching and distributor lookup.

1.8V 250mA LDO, 5.5V In, SOT-23-5 Product overview: TPS73218DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73218DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73218DBVTG4 - 1112923-TPS73218DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73218DBVTG4
1112923-TPS73218DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS73218DBVTG4 1112923-TPS73218DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1112923-TPS73218DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.15V @ 250mA Operating Supply Current: 550μA to 950μA PSRR: 58dB to 37dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1112923-TPS73218DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.15V @ 250mA
Operating Supply Current: 550μA to 950μA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73218DBVTG4 699-TPS73218DBVTG4 1112923-TPS73218DBVTG4
Product Name TPS73218 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, Reverse Current Protection 1.8V 250mA 5.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73218DBVTG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223,SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

50mA LDO Voltage Regulator IC - 85-BQ25071DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24032ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24271RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details