LDO, ADJ, 1.2V-5.5V, 0.25A, VSON-8; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:250mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH8219 |
| Product Name | Ldo, Adj, 1.2V-5.5V, 0.25A, Vson-8; Output Type Texas Instruments |
| Input Voltage | 1.7 to 5.5 volts |