Single Output LDO, 150mA, Fixed(5.0V), Cap free, Low Noise, Fast Transient Response 5-SOT-23 -40 to 125
5V 150mA LDO Regulator, 1.7-5.5V In, SOT-23-5 Product overview: TPS73150DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73150DBVTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273238-TPS73150DBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS73150
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA ~ 750μA
PSRR: 58dB ~ 37dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.1V @ 150mA
Alternative Parts (Cross-Reference): MAX8877EZK50; MAX8878EUK50+ MAX8878EZK50; ;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73150DBVTG4 | 699-TPS73150DBVTG4 | 1273238-TPS73150DBVTG4 |
| Product Name | TPS73150 Single Output LDO, 150mA, Fixed(5.0V), Cap free, Low Noise, Fast Transient Response | 5V 150mA 5.5V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS73150DBVTG4 |
| Regulator Type | Low Dropout | ||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |
| Package Type | Other; SOT-23 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | |
| Output Voltage | 5 volts | 5 volts | 5 volts |