Texas Instruments TPS73133 Single Output LDO, 150mA, Fixed(3.3V), Cap free, Low Noise, Fast Transient Response TPS73133DBVRG4

Description
Single Output LDO, 150mA, Fixed(3.3V), Cap free, Low Noise, Fast Transient Response 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(3.3V), Cap free, Low Noise, Fast Transient Response 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73133 Single Output LDO, 150mA, Fixed(3.3V), Cap free, Low Noise, Fast Transient Response - TPS73133DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS73133 Single Output LDO, 150mA, Fixed(3.3V), Cap free, Low Noise, Fast Transient Response
TPS73133DBVRG4
TPS73133 Single Output LDO, 150mA, Fixed(3.3V), Cap free, Low Noise, Fast Transient Response TPS73133DBVRG4
Single Output LDO, 150mA, Fixed(3.3V), Cap free, Low Noise, Fast Transient Response 5-SOT-23 -40 to 125

Single Output LDO, 150mA, Fixed(3.3V), Cap free, Low Noise, Fast Transient Response 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73133DBVRG4 - 1112906-TPS73133DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73133DBVRG4
1112906-TPS73133DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS73133DBVRG4 1112906-TPS73133DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1112906-TPS73133DBVR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.1V @ 150mA Operating Supply Current: 550μA to 750μA PSRR: 58dB to 37dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1112906-TPS73133DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 550μA to 750μA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V 150mA 5.5V SOT-23 LDO Voltage Regulator IC
699-TPS73133DBVRG4
3.3V 150mA 5.5V SOT-23 LDO Voltage Regulator IC 699-TPS73133DBVRG4
3.3V 150mA LDO Regulator, 5.5V In, 30mV Dropout, SOT-23-5 Product overview: TPS73133DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73133DBVRG4 can be used for catalog matching and distributor lookup.

3.3V 150mA LDO Regulator, 5.5V In, 30mV Dropout, SOT-23-5 Product overview: TPS73133DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73133DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS73133DBVRG4 1112906-TPS73133DBVRG4 699-TPS73133DBVRG4
Product Name TPS73133 Single Output LDO, 150mA, Fixed(3.3V), Cap free, Low Noise, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - TPS73133DBVRG4 3.3V 150mA 5.5V SOT-23 LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
UC1832 Precision Low Dropout Linear Controllers - 5962-9326501MCA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
2 suppliers
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722902VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details