Texas Instruments Standard Linear and Logic Ldo, Reg, 5.5Vin, 2.5V, 0.15A, 5Sot23; Output Type Texas Instruments TPS73125DBVT

Description
LDO, REG, 5.5VIN, 2.5V, 0.15A, 5SOT23; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes
Description
LDO, REG, 5.5VIN, 2.5V, 0.15A, 5SOT23; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Reg, 5.5Vin, 2.5V, 0.15A, 5Sot23; Output Type Texas Instruments - 28AH6107 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Reg, 5.5Vin, 2.5V, 0.15A, 5Sot23; Output Type Texas Instruments
28AH6107
Ldo, Reg, 5.5Vin, 2.5V, 0.15A, 5Sot23; Output Type Texas Instruments 28AH6107
LDO, REG, 5.5VIN, 2.5V, 0.15A, 5SOT23; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

LDO, REG, 5.5VIN, 2.5V, 0.15A, 5SOT23; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6107
Product Name Ldo, Reg, 5.5Vin, 2.5V, 0.15A, 5Sot23; Output Type Texas Instruments
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details