Texas Instruments Standard Linear and Logic V Reg Ldo 0.15A +1.8V, Smd, 73118; Output Type Texas Instruments TPS73118DBVT

Description
V REG LDO 0.15A +1.8V, SMD, 73118; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Description
V REG LDO 0.15A +1.8V, SMD, 73118; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg Ldo 0.15A +1.8V, Smd, 73118; Output Type Texas Instruments - 28AH6106 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo 0.15A +1.8V, Smd, 73118; Output Type Texas Instruments
28AH6106
V Reg Ldo 0.15A +1.8V, Smd, 73118; Output Type Texas Instruments 28AH6106
V REG LDO 0.15A +1.8V, SMD, 73118; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

V REG LDO 0.15A +1.8V, SMD, 73118; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6106
Product Name V Reg Ldo 0.15A +1.8V, Smd, 73118; Output Type Texas Instruments
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details