Texas Instruments Voltage Regulators - Linear TPS73118DBVT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS73118DBVT is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output with a maximum current of 150 mA. It operates within an input voltage range of 1.7 V to 5.5 V and features an ultralow dropout voltage of 30 mV at full load. This device is notable for its capacitor-free operation, allowing it to maintain stability with or without output capacitors, which simplifies circuit design. The TPS73118DBVT also offers low output noise of 30 OºV RMS, making it suitable for sensitive applications such as medical equipment and wireless infrastructure. It includes thermal shutdown and current limit protection features to enhance reliability. The device is packaged in a compact SOT-23-5 form factor, making it ideal for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The TPS73118DBVT is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output with a maximum current of 150 mA. It operates within an input voltage range of 1.7 V to 5.5 V and features an ultralow dropout voltage of 30 mV at full load. This device is notable for its capacitor-free operation, allowing it to maintain stability with or without output capacitors, which simplifies circuit design. The TPS73118DBVT also offers low output noise of 30 OºV RMS, making it suitable for sensitive applications such as medical equipment and wireless infrastructure. It includes thermal shutdown and current limit protection features to enhance reliability. The device is packaged in a compact SOT-23-5 form factor, making it ideal for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS73118DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS73118DBVT
Voltage Regulators - Linear TPS73118DBVT
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS73118DBVT
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details