LDO VOLTAGE REGULATOR, FIXED, 1.8V, 150mA, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:- RoHS Compliant: Yes
LDO VOLTAGE REGULATOR, FIXED, 1.8V, 150M; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 86W6349 | 27AJ0739 |
| Product Name | Ldo Voltage Regulator, Fixed, 1.8V, 150Ma, Sot-23-5; Output Type Texas Instruments | Ldo Voltage Regulator, Fixed, 1.8V, 150M; Msl Texas Instruments |
| Input Voltage | 1.7 to 5.5 volts |