Texas Instruments Standard Linear and Logic Ldo Volt Reg, 0.15A, 1.2V-5.5V, Sot-23-5; Output Type Texas Instruments TPS73101DBVT

Description
LDO VOLT REG, 0.15A, 1.2V-5.5V, SOT-23-5; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes
Description
LDO VOLT REG, 0.15A, 1.2V-5.5V, SOT-23-5; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.15A, 1.2V-5.5V, Sot-23-5; Output Type Texas Instruments - 33AH5366 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.15A, 1.2V-5.5V, Sot-23-5; Output Type Texas Instruments
33AH5366
Ldo Volt Reg, 0.15A, 1.2V-5.5V, Sot-23-5; Output Type Texas Instruments 33AH5366
LDO VOLT REG, 0.15A, 1.2V-5.5V, SOT-23-5; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes

LDO VOLT REG, 0.15A, 1.2V-5.5V, SOT-23-5; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes

Supplier's Site
Ldo, Adj, 1.2V-5.5V, 0.15A, Sot-23-5; Output Type Texas Instruments - 54AH1641 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.2V-5.5V, 0.15A, Sot-23-5; Output Type Texas Instruments
54AH1641
Ldo, Adj, 1.2V-5.5V, 0.15A, Sot-23-5; Output Type Texas Instruments 54AH1641
LDO, ADJ, 1.2V-5.5V, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:150mA; RoHS Compliant: Yes

LDO, ADJ, 1.2V-5.5V, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:150mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5366
Product Name Ldo Volt Reg, 0.15A, 1.2V-5.5V, Sot-23-5; Output Type Texas Instruments
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details