Single Output LDO, 200mA, Fixed(4.7V), High PSRR, Low Noise 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS73047DBVTG4 |
| Product Name | TPS73047 Single Output LDO, 200mA, Fixed(4.7V), High PSRR, Low Noise |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 4.7 volts |