V REG LDO 0.2A +3.3V, SMD, 73033, REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes
V REG LDO 0.2A +3.3V, SMD, 73033; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5365 |
| Product Name | V Reg Ldo 0.2A +3.3V, Smd, 73033, Reel; Output Type Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |