Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 5-SOT-23 -40 to 85
3V 200mA LDO Linear Regulator, Low-Noise, High-PSRR, SOT-23-5 Product overview: TPS73030DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73030DBVTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112887-TPS73030DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.21V @ 200mA
Operating Supply Current: 250μA
PSRR: 68dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Consumer Electronics, Communications & Networking, Portable Devices, Power Management
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73030DBVTG4 | 699-TPS73030DBVTG4 | 1112887-TPS73030DBVTG4 |
| Product Name | TPS73030 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise | 3V 200mA SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS73030DBVTG4 |
| Regulator Type | Low Dropout | Low Dropout | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |
| Package Type | Other; SOT-23 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | |
| Output Voltage | 3 volts | 3 volts | 3 volts |