Texas Instruments TPS73030 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise TPS73030DBVRG4

Description
Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73030 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise - TPS73030DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS73030 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise
TPS73030DBVRG4
TPS73030 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise TPS73030DBVRG4
Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 5-SOT-23 -40 to 85

Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73030DBVRG4 - 055849-TPS73030DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73030DBVRG4
055849-TPS73030DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS73030DBVRG4 055849-TPS73030DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 055849-TPS73030DBVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.21V @ 200mA Operating Supply Current: 250μA PSRR: 68dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055849-TPS73030DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.21V @ 200mA
Operating Supply Current: 250μA
PSRR: 68dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V 200mA SOT-23 LDO Voltage Regulator IC
699-TPS73030DBVRG4
3V 200mA SOT-23 LDO Voltage Regulator IC 699-TPS73030DBVRG4
3V 200mA LDO Linear Regulator, Low-Noise, High-PSRR, SOT-23-5 Product overview: TPS73030DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73030DBVRG4 can be used for catalog matching and distributor lookup.

3V 200mA LDO Linear Regulator, Low-Noise, High-PSRR, SOT-23-5 Product overview: TPS73030DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS73030DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73030DBVRG4 055849-TPS73030DBVRG4 699-TPS73030DBVRG4
Product Name TPS73030 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise PMIC - PMIC - Voltage Regulators - Linear - TPS73030DBVRG4 3V 200mA SOT-23 LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
3 suppliers
Battery Chargers - BQ24075TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details