Texas Instruments Standard Linear and Logic V Reg, Ldo Adj, Smd, 7301, Soic8; Output Type Texas Instruments TPS7301QD

Description
V REG, LDO ADJ, SMD, 7301, SOIC8; Output Type:Adjustable; Input Voltage Min:2.47V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:9.75V; Output Current:500mA; RoHS Compliant: Yes
Description
V REG, LDO ADJ, SMD, 7301, SOIC8; Output Type:Adjustable; Input Voltage Min:2.47V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:9.75V; Output Current:500mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg, Ldo Adj, Smd, 7301, Soic8; Output Type Texas Instruments - 33AH5363 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, Ldo Adj, Smd, 7301, Soic8; Output Type Texas Instruments
33AH5363
V Reg, Ldo Adj, Smd, 7301, Soic8; Output Type Texas Instruments 33AH5363
V REG, LDO ADJ, SMD, 7301, SOIC8; Output Type:Adjustable; Input Voltage Min:2.47V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:9.75V; Output Current:500mA; RoHS Compliant: Yes

V REG, LDO ADJ, SMD, 7301, SOIC8; Output Type:Adjustable; Input Voltage Min:2.47V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:9.75V; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site
IC Chip - 17092356 - Radwell International
Willingboro, NJ, United States
IC Chip
17092356
IC Chip 17092356
IC, LINEAR VOLTAGE REGULATOR, ADJUSTABLE, 1 REGULATOR, 10V INPUT, 9.75V OUTPUT, 500MA, 68DB(100HZ), 8-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY

IC, LINEAR VOLTAGE REGULATOR, ADJUSTABLE, 1 REGULATOR, 10V INPUT, 9.75V OUTPUT, 500MA, 68DB(100HZ), 8-SOIC, 3.9MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH5363 17092356
Product Name V Reg, Ldo Adj, Smd, 7301, Soic8; Output Type Texas Instruments IC Chip
Input Voltage 2.47 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details