IC, V REG, LDO 0.2A ADJ, SMD, 73001; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.5V; Output Current:200mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH8214 |
| Product Name | Ic, V Reg, Ldo 0.2A Adj, Smd, 73001; Output Type Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |