Texas Instruments Standard Linear and Logic Ldo, Adj, 1.22V To 5.5V, 0.2A, Sot-23-6; Output Type Texas Instruments TPS73001DBVR

Description
LDO, ADJ, 1.22V TO 5.5V, 0.2A, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes
Description
LDO, ADJ, 1.22V TO 5.5V, 0.2A, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.22V To 5.5V, 0.2A, Sot-23-6; Output Type Texas Instruments - 28AH6100 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.22V To 5.5V, 0.2A, Sot-23-6; Output Type Texas Instruments
28AH6100
Ldo, Adj, 1.22V To 5.5V, 0.2A, Sot-23-6; Output Type Texas Instruments 28AH6100
LDO, ADJ, 1.22V TO 5.5V, 0.2A, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes

LDO, ADJ, 1.22V TO 5.5V, 0.2A, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 16778031 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16778031
Voltage Regulator 16778031
(PRICE/TC), LDO, ADJ, 1.22V TO 5.5V, 0.2A, SOT-23-6; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:5.5V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.22V; ADJUSTABLE OUTPUT VOLTAGE MAX:5.5V; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), LDO, ADJ, 1.22V TO 5.5V, 0.2A, SOT-23-6; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:5.5V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.22V; ADJUSTABLE OUTPUT VOLTAGE MAX:5.5V; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH6100 16778031
Product Name Ldo, Adj, 1.22V To 5.5V, 0.2A, Sot-23-6; Output Type Texas Instruments Voltage Regulator
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details