LDO, FIXED, 3V, 0.25A, WSON-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH8213 |
| Product Name | Ldo, Fixed, 3V, 0.25A, Wson-6; Output Type Texas Instruments |
| Input Voltage | 2 to 5.5 volts |