Texas Instruments TPS72618 Single Output LDO, 1.0A, Fixed(1.8V), Any cap, Low Input Voltage, Integrated SVS TPS72618DCQRG4

Description
Single Output LDO, 1.0A, Fixed(1.8V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(1.8V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72618 Single Output LDO, 1.0A, Fixed(1.8V), Any cap, Low Input Voltage, Integrated SVS - TPS72618DCQRG4 - Texas Instruments
Dallas, TX, United States
TPS72618 Single Output LDO, 1.0A, Fixed(1.8V), Any cap, Low Input Voltage, Integrated SVS
TPS72618DCQRG4
TPS72618 Single Output LDO, 1.0A, Fixed(1.8V), Any cap, Low Input Voltage, Integrated SVS TPS72618DCQRG4
Single Output LDO, 1.0A, Fixed(1.8V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223

Single Output LDO, 1.0A, Fixed(1.8V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72618DCQRG4 - 1273201-TPS72618DCQRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72618DCQRG4
1273201-TPS72618DCQRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS72618DCQRG4 1273201-TPS72618DCQRG4
Manufacturer: Texas Instruments Win Source Part Number: 1273201-TPS72618DCQR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Configuration: Positive Output Current: 1A Family Name: TPS72618 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA ~ 300μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-6 Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.32V @ 1A Alternative Parts (Cross-Reference): MAX1806EUA18+T; XC6221D1827R-G; XC6501P181HR-G; Introduction Date: October 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273201-TPS72618DCQRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 1A
Family Name: TPS72618
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 300μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.32V @ 1A
Alternative Parts (Cross-Reference): MAX1806EUA18+T; XC6221D1827R-G; XC6501P181HR-G;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 1A LDO Voltage Regulator IC
699-TPS72618DCQRG4
1.8V 1A LDO Voltage Regulator IC 699-TPS72618DCQRG4
1.8V 1A LDO Linear Regulator SOT-223-6 Product overview: TPS72618DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS72618DCQRG4 can be used for catalog matching and distributor lookup.

1.8V 1A LDO Linear Regulator SOT-223-6 Product overview: TPS72618DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS72618DCQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72618DCQRG4 1273201-TPS72618DCQRG4 699-TPS72618DCQRG4
Product Name TPS72618 Single Output LDO, 1.0A, Fixed(1.8V), Any cap, Low Input Voltage, Integrated SVS PMIC - PMIC - Voltage Regulators - Linear - TPS72618DCQRG4 1.8V 1A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset
Output Voltage 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27541DRZR-V200 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2003STR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25180YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24160ARGER - 039665-BQ24160ARGER - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers