Manufacturer: Texas Instruments
Win Source Part Number: 1273200-TPS72618DCQG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
1.8V LDO Regulator, 1A, 210mV Dropout, SOT-223-6 Product overview: TPS72618DCQG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS72618DCQG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1273200-TPS72618DCQG4 | 699-TPS72618DCQG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS72618DCQG4 | 1.8V 1A LDO Voltage Regulator IC |
| Output Voltage Type | Fixed | |
| Package Type | Other; SOT-223-6 | |
| Output Voltage | 1.8 volts | |
| IOUT | 1 amps |