Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - TPS72615DCQRG4 TPS72615DCQRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 213432-TPS72615DCQRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 1A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.32V @ 1A Operating Supply Current: 120μA to 300μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213432-TPS72615DCQRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 1A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.32V @ 1A Operating Supply Current: 120μA to 300μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TPS72615DCQRG4 - 213432-TPS72615DCQRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72615DCQRG4
213432-TPS72615DCQRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS72615DCQRG4 213432-TPS72615DCQRG4
Manufacturer: Texas Instruments Win Source Part Number: 213432-TPS72615DCQRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 1A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.32V @ 1A Operating Supply Current: 120μA to 300μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213432-TPS72615DCQRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 1A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.32V @ 1A
Operating Supply Current: 120μA to 300μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.5V 1A LDO Voltage Regulator IC
699-TPS72615DCQRG4
1.5V 1A LDO Voltage Regulator IC 699-TPS72615DCQRG4
1.5V Fixed LDO Regulator, 1A, SOT-223-6, Positive Product overview: TPS72615DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS72615DCQRG4 can be used for catalog matching and distributor lookup.

1.5V Fixed LDO Regulator, 1A, SOT-223-6, Positive Product overview: TPS72615DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS72615DCQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 213432-TPS72615DCQRG4 699-TPS72615DCQRG4
Product Name PMIC - PMIC - Voltage Regulators - Linear - TPS72615DCQRG4 1.5V 1A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; SOT-223-6 Other; SOT-223-6
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7513106 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24030RHLRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - UDN2916B - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
2 suppliers