Texas Instruments TPS72615 Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS TPS72615DCQG4

Description
Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72615 Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS - TPS72615DCQG4 - Texas Instruments
Dallas, TX, United States
TPS72615 Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS
TPS72615DCQG4
TPS72615 Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS TPS72615DCQG4
Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125

Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5V 1A Voltage Regulator IC
776-TPS72615DCQG4
1.5V 1A Voltage Regulator IC 776-TPS72615DCQG4
IC REG LINEAR 1.5V 1A SOT223-6 Product overview: TPS72615DCQG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72615DCQG4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 1A SOT223-6 Product overview: TPS72615DCQG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS72615DCQG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS72615DCQG4 - 1273194-TPS72615DCQG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72615DCQG4
1273194-TPS72615DCQG4
PMIC - PMIC - Voltage Regulators - Linear - TPS72615DCQG4 1273194-TPS72615DCQG4
Manufacturer: Texas Instruments Win Source Part Number: 1273194-TPS72615DCQG 4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Configuration: Positive Output Current: 1A Family Name: TPS72615 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA ~ 300μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-6 Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.32V @ 1A Alternative Parts (Cross-Reference): AP7365-15ERG-13; BA15BC0WFP; BA15BC0FP; Introduction Date: October 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273194-TPS72615DCQG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 1A
Family Name: TPS72615
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 300μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.32V @ 1A
Alternative Parts (Cross-Reference): AP7365-15ERG-13; BA15BC0WFP; BA15BC0FP;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS72615DCQG4 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, PDSO6

Fixed Positive LDO Regulator, 1.5V, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS72615DCQG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS72615DCQG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS72615DCQG4
IC REG LINEAR 1.5V 1A SOT223-6

IC REG LINEAR 1.5V 1A SOT223-6

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number TPS72615DCQG4 776-TPS72615DCQG4 1273194-TPS72615DCQG4 TPS72615DCQG4 TPS72615DCQG4
Product Name TPS72615 Single Output LDO, 1.0A, Fixed(1.5V), Any cap, Low Input Voltage, Integrated SVS 1.5V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS72615DCQG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LDO Voltage Regulator IC - 713-BQ27520YZFR-G4 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 2.6 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25628RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24780SRUYT - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power 16-bit LDO Voltage Regulator IC - 85-BQ25150YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers