Texas Instruments TPS726126 Single Output LDO, 1.0A, Fixed(1.26V), Any cap, Low Input Voltage, Integrated SVS TPS726126DCQG4

Description
Single Output LDO, 1.0A, Fixed(1.26V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(1.26V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS726126 Single Output LDO, 1.0A, Fixed(1.26V), Any cap, Low Input Voltage, Integrated SVS - TPS726126DCQG4 - Texas Instruments
Dallas, TX, United States
TPS726126 Single Output LDO, 1.0A, Fixed(1.26V), Any cap, Low Input Voltage, Integrated SVS
TPS726126DCQG4
TPS726126 Single Output LDO, 1.0A, Fixed(1.26V), Any cap, Low Input Voltage, Integrated SVS TPS726126DCQG4
Single Output LDO, 1.0A, Fixed(1.26V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125

Single Output LDO, 1.0A, Fixed(1.26V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS726126DCQG4 - 213431-TPS726126DCQG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS726126DCQG4
213431-TPS726126DCQG4
PMIC - PMIC - Voltage Regulators - Linear - TPS726126DCQG4 213431-TPS726126DCQG4
Manufacturer: Texas Instruments Win Source Part Number: 213431-TPS726126DCQG 4 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 1A Output Voltage: 1.26V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.26V Dropout Voltage-Max: 0.32V @ 1A Operating Supply Current: 120μA to 300μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213431-TPS726126DCQG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 1A
Output Voltage: 1.26V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.26V
Dropout Voltage-Max: 0.32V @ 1A
Operating Supply Current: 120μA to 300μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS726126DCQG4 213431-TPS726126DCQG4
Product Name TPS726126 Single Output LDO, 1.0A, Fixed(1.26V), Any cap, Low Input Voltage, Integrated SVS PMIC - PMIC - Voltage Regulators - Linear - TPS726126DCQG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset
Output Voltage 1.26 volts 1.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25175YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24166RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24050DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24172RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details