Texas Instruments TPS72525 Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS TPS72525DCQG4

Description
Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS72525 Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS - TPS72525DCQG4 - Texas Instruments
Dallas, TX, United States
TPS72525 Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS
TPS72525DCQG4
TPS72525 Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS TPS72525DCQG4
Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125

Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS 6-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V 1A LDO Voltage Regulator IC
699-TPS72525DCQG4
2.5V 1A LDO Voltage Regulator IC 699-TPS72525DCQG4
2.5V 1A LDO Linear Regulator SOT-223-6 Product overview: TPS72525DCQG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS72525DCQG4 can be used for catalog matching and distributor lookup.

2.5V 1A LDO Linear Regulator SOT-223-6 Product overview: TPS72525DCQG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS72525DCQG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS72525DCQG4 - 798162-TPS72525DCQG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS72525DCQG4
798162-TPS72525DCQG4
PMIC - PMIC - Voltage Regulators - Linear - TPS72525DCQG4 798162-TPS72525DCQG4
Manufacturer: Texas Instruments Win Source Part Number: 798162-TPS72525DCQG4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Configuration: Positive Output Current: 1A Family Name: TPS72525 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 225μA ~ 325μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: SOT-223-6 Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.28V @ 1A Introduction Date: October 31, 2005 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798162-TPS72525DCQG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 1A
Family Name: TPS72525
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 225μA ~ 325μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: SOT-223-6
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.28V @ 1A
Introduction Date: October 31, 2005
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC REG LINEAR 2.5V 1A SOT223-6 - 815-TPS72525DCQG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 1A SOT223-6
815-TPS72525DCQG4
IC REG LINEAR 2.5V 1A SOT223-6 815-TPS72525DCQG4
IC REG LINEAR 2.5V 1A SOT223-6

IC REG LINEAR 2.5V 1A SOT223-6

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS72525DCQG4 699-TPS72525DCQG4 798162-TPS72525DCQG4 815-TPS72525DCQG4
Product Name TPS72525 Single Output LDO, 1.0A, Fixed(2.5V), Any cap, Low Input Voltage, Integrated SVS 2.5V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS72525DCQG4 IC REG LINEAR 2.5V 1A SOT223-6
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset
Output Voltage 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS 78SR112HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 12 V, 1.5 A - 815-78SR112HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 12 volts
View Details
Battery Chargers - BQ24060DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25170DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Supervisors - 2T09I50QDBVRG4Q - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details