Texas Instruments Standard Linear and Logic Voltage Regulator TPS72515DCQ

Description
V REG LDO +1.5V, 72515, SOT-223-6; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:1.8V; INPUT VOLTAGE MAX:6V; FIXED OUTPUT VOLTAGE NOM.:1.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1A; DROPOUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
V REG LDO +1.5V, 72515, SOT-223-6; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:1.8V; INPUT VOLTAGE MAX:6V; FIXED OUTPUT VOLTAGE NOM.:1.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1A; DROPOUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16841454 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16841454
Voltage Regulator 16841454
V REG LDO +1.5V, 72515, SOT-223-6; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:1.8V; INPUT VOLTAGE MAX:6V; FIXED OUTPUT VOLTAGE NOM.:1.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1A; DROPOUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

V REG LDO +1.5V, 72515, SOT-223-6; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:1.8V; INPUT VOLTAGE MAX:6V; FIXED OUTPUT VOLTAGE NOM.:1.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1A; DROPOUT VOLTAGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
V Reg Ldo +1.5V, 72515, Sot-223-6; Output Type Texas Instruments - 28AH6098 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo +1.5V, 72515, Sot-223-6; Output Type Texas Instruments
28AH6098
V Reg Ldo +1.5V, 72515, Sot-223-6; Output Type Texas Instruments 28AH6098
V REG LDO +1.5V, 72515, SOT-223-6; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

V REG LDO +1.5V, 72515, SOT-223-6; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16841454 28AH6098
Product Name Voltage Regulator V Reg Ldo +1.5V, 72515, Sot-223-6; Output Type Texas Instruments
Input Voltage 1.8 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details