Texas Instruments 5V 250mA LDO Voltage Regulator IC TPS7250QPE4

Description
5V Fixed LDO Regulator, 250mA, 190mV Dropout, PDIP-8 Product overview: TPS7250QPE4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7250QPE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V Fixed LDO Regulator, 250mA, 190mV Dropout, PDIP-8 Product overview: TPS7250QPE4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7250QPE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 250mA LDO Voltage Regulator IC
699-TPS7250QPE4
5V 250mA LDO Voltage Regulator IC 699-TPS7250QPE4
5V Fixed LDO Regulator, 250mA, 190mV Dropout, PDIP-8 Product overview: TPS7250QPE4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7250QPE4 can be used for catalog matching and distributor lookup.

5V Fixed LDO Regulator, 250mA, 190mV Dropout, PDIP-8 Product overview: TPS7250QPE4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7250QPE4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS7250QPE4 - 055833-TPS7250QPE4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7250QPE4
055833-TPS7250QPE4
PMIC - PMIC - Voltage Regulators - Linear - TPS7250QPE4 055833-TPS7250QPE4
Manufacturer: Texas Instruments Win Source Part Number: 055833-TPS7250QPE4 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.19V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 250mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-PDIP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.1V @ 250mA Operating Supply Current: 225μA to 325μA PSRR: 60dB to 50dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055833-TPS7250QPE4
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.19V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 250mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.1V @ 250mA
Operating Supply Current: 225μA to 325μA
PSRR: 60dB to 50dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TPS7250QPE4 055833-TPS7250QPE4
Product Name 5V 250mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS7250QPE4
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; PDIP DIP; Other; 8-PDIP
Output Voltage 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps
Dropout Voltage 0.1900 volts 1.1 volts
Unlock Full Specs
to access all available technical data