Texas Instruments High-Performance Analog Voltage Regulator TPS72501DCQ

Description
V REG, LDO, SMD, 72501, SOT-223-6; PRIMARY INPUT VOLTAGE:6V; DROPOUT VOLTAGE VDO:170MV; NO. OF PINS:6PINS; OUTPUT CURRENT:1A; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATURE MAX:125¦C; PRODUCT RANGE:-; MSL:MSL 2 - 1 YEAR; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
V REG, LDO, SMD, 72501, SOT-223-6; PRIMARY INPUT VOLTAGE:6V; DROPOUT VOLTAGE VDO:170MV; NO. OF PINS:6PINS; OUTPUT CURRENT:1A; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATURE MAX:125¦C; PRODUCT RANGE:-; MSL:MSL 2 - 1 YEAR; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16662211 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16662211
Voltage Regulator 16662211
V REG, LDO, SMD, 72501, SOT-223-6; PRIMARY INPUT VOLTAGE:6V; DROPOUT VOLTAGE VDO:170MV; NO. OF PINS:6PINS; OUTPUT CURRENT:1A; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATURE MAX:125¦C; PRODUCT RANGE:-; MSL:MSL 2 - 1 YEAR; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

V REG, LDO, SMD, 72501, SOT-223-6; PRIMARY INPUT VOLTAGE:6V; DROPOUT VOLTAGE VDO:170MV; NO. OF PINS:6PINS; OUTPUT CURRENT:1A; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATURE MAX:125¦C; PRODUCT RANGE:-; MSL:MSL 2 - 1 YEAR; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 16662211
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details