Texas Instruments Voltage Regulators - Linear TPS7248QP

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-PDIP
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS7248QP is a low-dropout (LDO) voltage regulator from the TPS72xx family, designed for applications requiring efficient power management. It offers a fixed output voltage of 4.85 V and can deliver up to 250 mA of output current. The device features a maximum dropout voltage of less than 85 mV at 100 mA load current, ensuring minimal voltage loss. It operates with a low quiescent current of 180 µA typical, which is stable across the entire load range, making it suitable for battery-powered devices. The TPS7248QP is available in compact 8-pin SOIC and TSSOP packages, ideal for space-constrained designs. It includes a power-good (PG) status output for monitoring the output voltage and features a logic-enabled sleep mode that reduces quiescent current to a maximum of 0.5 mA. The output voltage tolerance is specified at ±2% over the full operating range, ensuring reliable performance in various conditions. This regulator is particularly well-suited for portable systems such as laptops and cellular phones, where efficiency and compactness are critical.

Datasheet Summary
Powered by GS/AI

The TPS7248QP is a low-dropout (LDO) voltage regulator from the TPS72xx family, designed for applications requiring efficient power management. It offers a fixed output voltage of 4.85 V and can deliver up to 250 mA of output current. The device features a maximum dropout voltage of less than 85 mV at 100 mA load current, ensuring minimal voltage loss. It operates with a low quiescent current of 180 µA typical, which is stable across the entire load range, making it suitable for battery-powered devices. The TPS7248QP is available in compact 8-pin SOIC and TSSOP packages, ideal for space-constrained designs. It includes a power-good (PG) status output for monitoring the output voltage and features a logic-enabled sleep mode that reduces quiescent current to a maximum of 0.5 mA. The output voltage tolerance is specified at ±2% over the full operating range, ensuring reliable performance in various conditions. This regulator is particularly well-suited for portable systems such as laptops and cellular phones, where efficiency and compactness are critical.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TPS7248QP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TPS7248QP
Voltage Regulators - Linear TPS7248QP
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-PDIP

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-PDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TPS7248QP
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900351 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
PWR MGMT BATTERY MGMT - 815-BQ25601DRTWT - Utmel Electronic Limited
Specs
Type 24-WFQFN Exposed Pad
Supply Voltage 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details