Single Output LDO, 250mA, Fixed(4.8V), Low Quiescent Current, Power Good (PG) Output 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS7248QDG4 |
| Product Name | TPS7248 Single Output LDO, 250mA, Fixed(4.8V), Low Quiescent Current, Power Good (PG) Output |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; PDIP,SOIC |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown |
| Output Voltage | 4.8 volts |