Texas Instruments TPS7233 Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output TPS7233QDRG4

Description
Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7233 Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output - TPS7233QDRG4 - Texas Instruments
Dallas, TX, United States
TPS7233 Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output
TPS7233QDRG4
TPS7233 Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output TPS7233QDRG4
Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output 8-SOIC -40 to 125

Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 250MA LDO Voltage Regulator IC
699-TPS7233QDRG4
3.3V 250MA LDO Voltage Regulator IC 699-TPS7233QDRG4
IC REG LINEAR 3.3V 250MA 8SOIC Product overview: TPS7233QDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7233QDRG4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 250MA 8SOIC Product overview: TPS7233QDRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS7233QDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS7233QDRG4 - 083826-TPS7233QDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7233QDRG4
083826-TPS7233QDRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS7233QDRG4 083826-TPS7233QDRG4
Manufacturer: Texas Instruments Win Source Part Number: 083826-TPS7233QDRG4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.36V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 250mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.1V @ 250mA Operating Supply Current: 225μA to 325μA PSRR: 60dB to 50dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083826-TPS7233QDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.36V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 250mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.1V @ 250mA
Operating Supply Current: 225μA to 325μA
PSRR: 60dB to 50dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7233QDRG4 699-TPS7233QDRG4 083826-TPS7233QDRG4
Product Name TPS7233 Single Output LDO, 250mA, Fixed(3.3V), Low Quiescent Current, Power Good (PG) Output 3.3V 250MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS7233QDRG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; PDIP,SOIC,TSSOP Other; D SOIC; Other; 8-SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Automotive Power Management IC - 713-BQ24392QRSERQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24616RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24172RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details