Texas Instruments Standard Linear and Logic Regulator, Ldo, Fixed, 3.3V, Soic-8; Output Type Texas Instruments TPS7233QD

Description
REGULATOR, LDO, FIXED, 3.3V, SOIC-8; Output Type:Fixed; Input Voltage Min:3.98V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Description
REGULATOR, LDO, FIXED, 3.3V, SOIC-8; Output Type:Fixed; Input Voltage Min:3.98V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Regulator, Ldo, Fixed, 3.3V, Soic-8; Output Type Texas Instruments - 27AJ0735 - Newark, An Avnet Company
Chicago, IL, United States
Regulator, Ldo, Fixed, 3.3V, Soic-8; Output Type Texas Instruments
27AJ0735
Regulator, Ldo, Fixed, 3.3V, Soic-8; Output Type Texas Instruments 27AJ0735
REGULATOR, LDO, FIXED, 3.3V, SOIC-8; Output Type:Fixed; Input Voltage Min:3.98V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

REGULATOR, LDO, FIXED, 3.3V, SOIC-8; Output Type:Fixed; Input Voltage Min:3.98V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0735
Product Name Regulator, Ldo, Fixed, 3.3V, Soic-8; Output Type Texas Instruments
Input Voltage 3.98 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details