Texas Instruments Standard Linear and Logic Regulator, Ldo, Fixed, -2.5V, Sot-23-5; Output Type Texas Instruments TPS72325DBVT

Description
REGULATOR, LDO, FIXED, -2.5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes
Description
REGULATOR, LDO, FIXED, -2.5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Regulator, Ldo, Fixed, -2.5V, Sot-23-5; Output Type Texas Instruments - 33AH5362 - Newark, An Avnet Company
Chicago, IL, United States
Regulator, Ldo, Fixed, -2.5V, Sot-23-5; Output Type Texas Instruments
33AH5362
Regulator, Ldo, Fixed, -2.5V, Sot-23-5; Output Type Texas Instruments 33AH5362
REGULATOR, LDO, FIXED, -2.5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

REGULATOR, LDO, FIXED, -2.5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

Supplier's Site
Regulator, Ldo, Fixed, -2.5V, Sot-23-5; Output Type Texas Instruments - 52AH7764 - Newark, An Avnet Company
Chicago, IL, United States
Regulator, Ldo, Fixed, -2.5V, Sot-23-5; Output Type Texas Instruments
52AH7764
Regulator, Ldo, Fixed, -2.5V, Sot-23-5; Output Type Texas Instruments 52AH7764
REGULATOR, LDO, FIXED, -2.5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

REGULATOR, LDO, FIXED, -2.5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5362
Product Name Regulator, Ldo, Fixed, -2.5V, Sot-23-5; Output Type Texas Instruments
Input Voltage -10 to -2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QR - Micross Components, Inc.
Micross Components, Inc.
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details