Texas Instruments High-Performance Analog 3V 0.9V SOIC LDO Voltage Regulator IC TPS7230QDR

Description
Fixed Positive LDO Regulator, 3V, 0.9V Dropout, PMOS, PDSO8
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 3V, 0.9V Dropout, PMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPS7230QDR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.9V Dropout, PMOS, PDSO8

Fixed Positive LDO Regulator, 3V, 0.9V Dropout, PMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
3V 0.9V SOIC LDO Voltage Regulator IC
776-TPS7230QDR
3V 0.9V SOIC LDO Voltage Regulator IC 776-TPS7230QDR
3V FIXED POSITIVE LDO REGULATOR, 0.9V DROPOUT, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: TPS7230QDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.9V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.9V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7230QDR can be used for catalog matching and distributor lookup.

3V FIXED POSITIVE LDO REGULATOR, 0.9V DROPOUT, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: TPS7230QDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.9V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.9V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7230QDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7230QDR - 1273166-TPS7230QDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7230QDR
1273166-TPS7230QDR
PMIC - PMIC - Voltage Regulators - Linear - TPS7230QDR 1273166-TPS7230QDR
Manufacturer: Texas Instruments Win Source Part Number: 1273166-TPS7230QDR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1273166-TPS7230QDR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7230QDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7230QDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7230QDR
IC REG LINEAR FIXED LDO REG

IC REG LINEAR FIXED LDO REG

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7230QDR 776-TPS7230QDR 1273166-TPS7230QDR TPS7230QDR
Product Name 3V 0.9V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS7230QDR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SOP8 Other; SOIC SOIC
Output Voltage Type Fixed
Output Voltage 3 volts 3 volts
Unlock Full Specs
to access all available technical data