Texas Instruments Standard Linear and Logic LDO Voltage Regulators TPS72301DDCT

Description
LDO Voltage Regulators 200mA,Neg Out LDO Lin Reg
Datasheet
Description
LDO Voltage Regulators 200mA,Neg Out LDO Lin Reg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS72301DDCT
LDO Voltage Regulators TPS72301DDCT
LDO Voltage Regulators 200mA,Neg Out LDO Lin Reg

LDO Voltage Regulators 200mA,Neg Out LDO Lin Reg

Buy Now Datasheet
Ldo, Adj, -10 To -1.2V, 0.2A, Sot-23-5; Output Type Texas Instruments - 29AH8212 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, -10 To -1.2V, 0.2A, Sot-23-5; Output Type Texas Instruments
29AH8212
Ldo, Adj, -10 To -1.2V, 0.2A, Sot-23-5; Output Type Texas Instruments 29AH8212
LDO, ADJ, -10 TO -1.2V, 0.2A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.2V; Output RoHS Compliant: Yes

LDO, ADJ, -10 TO -1.2V, 0.2A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.2V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS72301DDCT 29AH8212
Product Name LDO Voltage Regulators Ldo, Adj, -10 To -1.2V, 0.2A, Sot-23-5; Output Type Texas Instruments
Input Voltage -10 to -2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details