LDO, ADJ, -9.75 TO -1.2V, 0.2A, SOT-23; Output Type:Adjustable; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.2V; Adjustable Output Voltage Max:-1.2V; Output RoHS Compliant: Yes
LDO, ADJ, -1.2V TO -10V, 0.2A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.2V; Adjustable Output Voltage Max:-10V; Output RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 33AH5361 | 28AH6096 |
| Product Name | Ldo, Adj, -9.75 To -1.2V, 0.2A, Sot-23; Output Type Texas Instruments | Ldo, Adj, -1.2V To -10V, 0.2A, Sot-23-5; Output Type Texas Instruments |
| Input Voltage | -10 to -2.7 volts | -10 to -2.7 volts |