Texas Instruments Standard Linear and Logic Ldo, Adj, -1.2V To -10V, 0.2A, Sot-23-5; Output Type Texas Instruments TPS72301DBVR

Description
LDO, ADJ, -1.2V TO -10V, 0.2A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.2V; Adjustable Output Voltage Max:-10V; Output RoHS Compliant: Yes
Description
LDO, ADJ, -1.2V TO -10V, 0.2A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.2V; Adjustable Output Voltage Max:-10V; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, -1.2V To -10V, 0.2A, Sot-23-5; Output Type Texas Instruments - 17AH9413 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, -1.2V To -10V, 0.2A, Sot-23-5; Output Type Texas Instruments
17AH9413
Ldo, Adj, -1.2V To -10V, 0.2A, Sot-23-5; Output Type Texas Instruments 17AH9413
LDO, ADJ, -1.2V TO -10V, 0.2A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.2V; Adjustable Output Voltage Max:-10V; Output RoHS Compliant: Yes

LDO, ADJ, -1.2V TO -10V, 0.2A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.2V; Adjustable Output Voltage Max:-10V; Output RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator Adjustable, 200Ma, Sot-23-5; Output Type Texas Instruments - 86W6345 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator Adjustable, 200Ma, Sot-23-5; Output Type Texas Instruments
86W6345
Ldo Voltage Regulator Adjustable, 200Ma, Sot-23-5; Output Type Texas Instruments 86W6345
LDO VOLTAGE REGULATOR ADJUSTABLE, 200mA, SOT-23-5; Output Type:Adjustable; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Output Voltage Min:-1.2V; Output Voltage Max:-10V; Output Current Max:200mA; IC Case / Package:SOT-23 RoHS Compliant: Yes

LDO VOLTAGE REGULATOR ADJUSTABLE, 200mA, SOT-23-5; Output Type:Adjustable; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Output Voltage Min:-1.2V; Output Voltage Max:-10V; Output Current Max:200mA; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 17AH9413
Product Name Ldo, Adj, -1.2V To -10V, 0.2A, Sot-23-5; Output Type Texas Instruments
Input Voltage -10 to -2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details